L-com, Inc. Molded IEEE-488 Cable, Normal/Normal 0.5m CMB24-05M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Color: Gray Molded backshells provide durability and increased strength at cable entry point Application Instrument Control Data Acquisition Test and Measurement
Datasheet
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Color: Gray Molded backshells provide durability and increased strength at cable entry point Application Instrument Control Data Acquisition Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Normal/Normal 0.5m - CMB24-05M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable, Normal/Normal 0.5m
CMB24-05M
Molded IEEE-488 Cable, Normal/Normal 0.5m CMB24-05M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Color: Gray Molded backshells provide durability and increased strength at cable entry point Application Instrument Control Data Acquisition Test and Measurement

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.

Features

  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Color: Gray
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Instrument Control
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Cable Assemblies - D-Shaped, Centronics Cables - CMB24-05M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Shaped, Centronics Cables
CMB24-05M
Cable Assemblies - D-Shaped, Centronics Cables CMB24-05M
CABLE MOLD GPIB NORM 0.5 MTR

CABLE MOLD GPIB NORM 0.5 MTR

Supplier's Site
Computer Cable, Ieee-488/gpib, 0.5M Beige; Connector Type A L-Com - 91C5996 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 0.5M Beige; Connector Type A L-Com
91C5996
Computer Cable, Ieee-488/gpib, 0.5M Beige; Connector Type A L-Com 91C5996
COMPUTER CABLE, IEEE-488/GPIB, 0.5M BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:Beige; Product Range:-; Cable Length:0.5m RoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 0.5M BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:Beige; Product Range:-; Cable Length:0.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 0.5 m; Molded IEEE-488; Non Booted - 70126138 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 0.5 m; Molded IEEE-488; Non Booted
70126138
Cable; 0.5 m; Molded IEEE-488; Non Booted 70126138
Molded CMC Series IEEE-488 Cables, Non Booted All-molded connector ends which contribute to a long life expectancy One in-line GPIB male termination Similar in construction and electrical specifications to our popular CMB24 series with the exception that one end terminates to a straight male connector. This is sometimes preferred when there is no apparent need to have the exposed female end. Furthermo

Molded CMC Series IEEE-488 Cables, Non Booted

  • All-molded connector ends which contribute to a long life expectancy
  • One in-line GPIB male termination
    Similar in construction and electrical specifications to our popular CMB24 series with the exception that one end terminates to a straight male connector. This is sometimes preferred when there is no apparent need to have the exposed female end. Furthermo
Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CMB24-05M CMB24-05M 91C5996 70126138
Product Name Molded IEEE-488 Cable, Normal/Normal 0.5m Cable Assemblies - D-Shaped, Centronics Cables Computer Cable, Ieee-488/gpib, 0.5M Beige; Connector Type A L-Com Cable; 0.5 m; Molded IEEE-488; Non Booted
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.67 ft (5.08 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details