L-com, Inc. Cable Labels, 1.0"L x 1.5"W x .50"H CL1150

Description
Wraparound labels allow the user to write or type on the printable portion of the label and wrap the clear portion over for protection against smudging. These labels can be used with the following printers: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers. These labels are packaged in small groups of 30 pieces for convenience. Features Ideal for smudgeproof marking of cables or wires Maximum diameters: CL0515 - 0.275", CL1150 - 0.275", CL1375 - 1.0" Only 30 labels per package for convenience Sizes: CL0515 - 0.5"x1.5", CL1150 - 1.0"x1.5", CL1375 - 1.0"x3.75" Printer Compatibility: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers Application Asset identification Cable management LAN installations
Description
Wraparound labels allow the user to write or type on the printable portion of the label and wrap the clear portion over for protection against smudging. These labels can be used with the following printers: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers. These labels are packaged in small groups of 30 pieces for convenience. Features Ideal for smudgeproof marking of cables or wires Maximum diameters: CL0515 - 0.275", CL1150 - 0.275", CL1375 - 1.0" Only 30 labels per package for convenience Sizes: CL0515 - 0.5"x1.5", CL1150 - 1.0"x1.5", CL1375 - 1.0"x3.75" Printer Compatibility: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers Application Asset identification Cable management LAN installations

Suppliers

Company
Product
Description
Supplier Links
Cable Labels, 1.0
North Andover, MA, United States
Cable Labels, 1.0"L x 1.5"W x .50"H
CL1150
Cable Labels, 1.0"L x 1.5"W x .50"H CL1150
Wraparound labels allow the user to write or type on the printable portion of the label and wrap the clear portion over for protection against smudging. These labels can be used with the following printers: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers. These labels are packaged in small groups of 30 pieces for convenience. Features Ideal for smudgeproof marking of cables or wires Maximum diameters: CL0515 - 0.275", CL1150 - 0.275", CL1375 - 1.0" Only 30 labels per package for convenience Sizes: CL0515 - 0.5"x1.5", CL1150 - 1.0"x1.5", CL1375 - 1.0"x3.75" Printer Compatibility: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers Application Asset identification Cable management LAN installations

Wraparound labels allow the user to write or type on the printable portion of the label and wrap the clear portion over for protection against smudging. These labels can be used with the following printers: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers. These labels are packaged in small groups of 30 pieces for convenience.

Features

  • Ideal for smudgeproof marking of cables or wires
  • Maximum diameters: CL0515 - 0.275", CL1150 - 0.275", CL1375 - 1.0"
  • Only 30 labels per package for convenience
  • Sizes: CL0515 - 0.5"x1.5", CL1150 - 1.0"x1.5", CL1375 - 1.0"x3.75"
  • Printer Compatibility: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers

Application

  • Asset identification
  • Cable management
  • LAN installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CL1150
Product Name Cable Labels, 1.0"L x 1.5"W x .50"H
Cable Length 0.0833 ft (0.2540 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details