L-com, Inc. Cable Labels, .50"L x 1.5"W x .50"H CL0515

Description
Wraparound labels allow the user to write or type on the printable portion of the label and wrap the clear portion over for protection against smudging. These labels can be used with the following printers: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers. These labels are packaged in small groups of 30 pieces for convenience. Features Ideal for smudgeproof marking of cables or wires Maximum diameters: CL0515 - 0.275", CL1150 - 0.275", CL1375 - 1.0" Only 30 labels per package for convenience Sizes: CL0515 - 0.5"x1.5", CL1150 - 1.0"x1.5", CL1375 - 1.0"x3.75" Printer Compatibility: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers Application Asset identification Cable management LAN installations
Description
Wraparound labels allow the user to write or type on the printable portion of the label and wrap the clear portion over for protection against smudging. These labels can be used with the following printers: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers. These labels are packaged in small groups of 30 pieces for convenience. Features Ideal for smudgeproof marking of cables or wires Maximum diameters: CL0515 - 0.275", CL1150 - 0.275", CL1375 - 1.0" Only 30 labels per package for convenience Sizes: CL0515 - 0.5"x1.5", CL1150 - 1.0"x1.5", CL1375 - 1.0"x3.75" Printer Compatibility: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers Application Asset identification Cable management LAN installations

Suppliers

Company
Product
Description
Supplier Links
Cable Labels, .50
North Andover, MA, United States
Cable Labels, .50"L x 1.5"W x .50"H
CL0515
Cable Labels, .50"L x 1.5"W x .50"H CL0515
Wraparound labels allow the user to write or type on the printable portion of the label and wrap the clear portion over for protection against smudging. These labels can be used with the following printers: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers. These labels are packaged in small groups of 30 pieces for convenience. Features Ideal for smudgeproof marking of cables or wires Maximum diameters: CL0515 - 0.275", CL1150 - 0.275", CL1375 - 1.0" Only 30 labels per package for convenience Sizes: CL0515 - 0.5"x1.5", CL1150 - 1.0"x1.5", CL1375 - 1.0"x3.75" Printer Compatibility: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers Application Asset identification Cable management LAN installations

Wraparound labels allow the user to write or type on the printable portion of the label and wrap the clear portion over for protection against smudging. These labels can be used with the following printers: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers. These labels are packaged in small groups of 30 pieces for convenience.

Features

  • Ideal for smudgeproof marking of cables or wires
  • Maximum diameters: CL0515 - 0.275", CL1150 - 0.275", CL1375 - 1.0"
  • Only 30 labels per package for convenience
  • Sizes: CL0515 - 0.5"x1.5", CL1150 - 1.0"x1.5", CL1375 - 1.0"x3.75"
  • Printer Compatibility: BBP81, Brady 1244, Brady 1344, Brady 200MVP Plus, Brady 2461, Brady 300MVP Plus, Brady 300X-Plus II, Brady 3481, Brady 360X-Plus II, Brady 600X-Plus II, Brady 6441, Tagus T200, Tagus T300, Thermal Transfer Printers

Application

  • Asset identification
  • Cable management
  • LAN installations
Supplier's Site
Label .50 X 1.5 30Pk L-Com - 89M8309 - Newark, An Avnet Company
Chicago, IL, United States
Label .50 X 1.5 30Pk L-Com
89M8309
Label .50 X 1.5 30Pk L-Com 89M8309
LABEL .50" X 1.5" 30PK

LABEL .50" X 1.5" 30PK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CL0515 89M8309
Product Name Cable Labels, .50"L x 1.5"W x .50"H Label .50 X 1.5 30Pk L-Com
Cable Length 0.0417 ft (0.1270 dm)
Unlock Full Specs
to access all available technical data

Similar Products