L-com, Inc. Molded IEEE-488 Cable,Normal/Reverse 0.5m CIMB24-05M

Description
These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: light gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Reverse entry allows cables to exit in the opposite direction Application Test and Measurement Data Acquisition Instrument Control
Description
These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: light gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Reverse entry allows cables to exit in the opposite direction Application Test and Measurement Data Acquisition Instrument Control

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable,Normal/Reverse 0.5m - CIMB24-05M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable,Normal/Reverse 0.5m
CIMB24-05M
Molded IEEE-488 Cable,Normal/Reverse 0.5m CIMB24-05M
These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Color: light gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Reverse entry allows cables to exit in the opposite direction Application Test and Measurement Data Acquisition Instrument Control

These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.

Features

  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue
  • Color: light gray
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Reverse entry allows cables to exit in the opposite direction

Application

  • Test and Measurement
  • Data Acquisition
  • Instrument Control
Supplier's Site
Cable Mold Gpib N/rev 0.5 Mtr Rohs Compliant L-Com - 89M8296 - Newark, An Avnet Company
Chicago, IL, United States
Cable Mold Gpib N/rev 0.5 Mtr Rohs Compliant L-Com
89M8296
Cable Mold Gpib N/rev 0.5 Mtr Rohs Compliant L-Com 89M8296
CABLE MOLD GPIB N/REV 0.5 MTR ROHS COMPLIANT: YES

CABLE MOLD GPIB N/REV 0.5 MTR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CIMB24-05M 89M8296
Product Name Molded IEEE-488 Cable,Normal/Reverse 0.5m Cable Mold Gpib N/rev 0.5 Mtr Rohs Compliant L-Com
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details