L-com, Inc. Molded IEEE-488 Cable, Normal/Reverse 0.3m CIMB24-03M

Description
These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Color: light gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Reverse entry allows cables to exit in the opposite direction Application Data Acquisition Instrument Control Test and Measurement
Description
These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Color: light gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Reverse entry allows cables to exit in the opposite direction Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Normal/Reverse 0.3m - CIMB24-03M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable, Normal/Reverse 0.3m
CIMB24-03M
Molded IEEE-488 Cable, Normal/Reverse 0.3m CIMB24-03M
These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Color: light gray Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Reverse entry allows cables to exit in the opposite direction Application Data Acquisition Instrument Control Test and Measurement

These unique cable assemblies allow one connector to exit in the reverse direction than standard cables. This feature is sometimes desirable and necessary to avoid nearby obstructions or when extending existing cable assembly lengths. Wiring is the same as standard GPIB cables, only connector orientation is reversed. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.

Features

  • Color: light gray
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue
  • Reverse entry allows cables to exit in the opposite direction

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Cable Mold Gpib N/rev 0.3 Mtr L-Com - 89M8295 - Newark, An Avnet Company
Chicago, IL, United States
Cable Mold Gpib N/rev 0.3 Mtr L-Com
89M8295
Cable Mold Gpib N/rev 0.3 Mtr L-Com 89M8295
CABLE MOLD GPIB N/REV 0.3 MTR

CABLE MOLD GPIB N/REV 0.3 MTR

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CIMB24-03M 89M8295
Product Name Molded IEEE-488 Cable, Normal/Reverse 0.3m Cable Mold Gpib N/rev 0.3 Mtr L-Com
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details