L-com, Inc. Deluxe IEEE-488 Cable, 0.5m CIF24-05M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid shield plus two foil shields, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid shield plus two foil shields, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control

Suppliers

Company
Product
Description
Supplier Links
Deluxe IEEE-488 Cable, 0.5m - CIF24-05M - L-com, Inc.
North Andover, MA, United States
Deluxe IEEE-488 Cable, 0.5m
CIF24-05M
Deluxe IEEE-488 Cable, 0.5m CIF24-05M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid shield plus two foil shields, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid shield plus two foil shields, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.

Features

  • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
  • Color: Gray
  • Superior crimped ferrule strain relief prevents unsightly separation common with other cables
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue

Application

  • Data Acquisition
  • Test and Measurement
  • Instrument Control
Supplier's Site
Cable Dlx Gpib Norm 0.5 Meter L-Com - 29K6233 - Newark, An Avnet Company
Chicago, IL, United States
Cable Dlx Gpib Norm 0.5 Meter L-Com
29K6233
Cable Dlx Gpib Norm 0.5 Meter L-Com 29K6233
CABLE DLX GPIB NORM 0.5 METER

CABLE DLX GPIB NORM 0.5 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CIF24-05M 29K6233
Product Name Deluxe IEEE-488 Cable, 0.5m Cable Dlx Gpib Norm 0.5 Meter L-Com
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details