L-com, Inc. Modified IEEE-488 Extender, Male / Female CIB24XM

Description
This unique extender has a modified male connector flange that is intentionally made shorter. Prevents problems in applications requiring plugging into a receptacle that is mounted on a thick panel that interferes and will not allow the connector to seat properly. Also provides a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Short male connector flange allows for mating to panel mounted female connectors UL94V-0 rated connector insulator satisfies flammability requirements Cast aluminum housing provides durability Connectors are male to female; mating hardware is M3.5 x 0.6 threaded Application Data Acquisition Instrument Control Test and Measurement
Description
This unique extender has a modified male connector flange that is intentionally made shorter. Prevents problems in applications requiring plugging into a receptacle that is mounted on a thick panel that interferes and will not allow the connector to seat properly. Also provides a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Short male connector flange allows for mating to panel mounted female connectors UL94V-0 rated connector insulator satisfies flammability requirements Cast aluminum housing provides durability Connectors are male to female; mating hardware is M3.5 x 0.6 threaded Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Modified IEEE-488 Extender, Male / Female - CIB24XM - L-com, Inc.
North Andover, MA, United States
Modified IEEE-488 Extender, Male / Female
CIB24XM
Modified IEEE-488 Extender, Male / Female CIB24XM
This unique extender has a modified male connector flange that is intentionally made shorter. Prevents problems in applications requiring plugging into a receptacle that is mounted on a thick panel that interferes and will not allow the connector to seat properly. Also provides a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Short male connector flange allows for mating to panel mounted female connectors UL94V-0 rated connector insulator satisfies flammability requirements Cast aluminum housing provides durability Connectors are male to female; mating hardware is M3.5 x 0.6 threaded Application Data Acquisition Instrument Control Test and Measurement

This unique extender has a modified male connector flange that is intentionally made shorter. Prevents problems in applications requiring plugging into a receptacle that is mounted on a thick panel that interferes and will not allow the connector to seat properly. Also provides a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Short male connector flange allows for mating to panel mounted female connectors
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Cast aluminum housing provides durability
  • Connectors are male to female; mating hardware is M3.5 x 0.6 threaded

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CIB24XM
Product Name Modified IEEE-488 Extender, Male / Female
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details