L-com, Inc. 180° Reverse IEEE-488 Adapter, Female / Female CIB24XFR

Description
This unique adapter provides maximum benefit when extending GPIB cables. Typically when an attempt is made to mate and extend two cables, the cables go in the same direction requiring a harsh bend to be made. This adapter will properly orient the two cables to be in line. Connectors are female to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Cast aluminum housing provides durability Connectors are female to female; mating hardware is M3.5 x 0.6 threaded Reverse entry allows cables to exit in opposite directions for easy extension UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement
Description
This unique adapter provides maximum benefit when extending GPIB cables. Typically when an attempt is made to mate and extend two cables, the cables go in the same direction requiring a harsh bend to be made. This adapter will properly orient the two cables to be in line. Connectors are female to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Cast aluminum housing provides durability Connectors are female to female; mating hardware is M3.5 x 0.6 threaded Reverse entry allows cables to exit in opposite directions for easy extension UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
180° Reverse IEEE-488 Adapter, Female / Female - CIB24XFR - L-com, Inc.
North Andover, MA, United States
180° Reverse IEEE-488 Adapter, Female / Female
CIB24XFR
180° Reverse IEEE-488 Adapter, Female / Female CIB24XFR
This unique adapter provides maximum benefit when extending GPIB cables. Typically when an attempt is made to mate and extend two cables, the cables go in the same direction requiring a harsh bend to be made. This adapter will properly orient the two cables to be in line. Connectors are female to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Cast aluminum housing provides durability Connectors are female to female; mating hardware is M3.5 x 0.6 threaded Reverse entry allows cables to exit in opposite directions for easy extension UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

This unique adapter provides maximum benefit when extending GPIB cables. Typically when an attempt is made to mate and extend two cables, the cables go in the same direction requiring a harsh bend to be made. This adapter will properly orient the two cables to be in line. Connectors are female to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Cast aluminum housing provides durability
  • Connectors are female to female; mating hardware is M3.5 x 0.6 threaded
  • Reverse entry allows cables to exit in opposite directions for easy extension
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Adaptor Gpib Reverse F/f L-Com - 89M8287 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Gpib Reverse F/f L-Com
89M8287
Adaptor Gpib Reverse F/f L-Com 89M8287
ADAPTOR GPIB REVERSE F/F

ADAPTOR GPIB REVERSE F/F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIB24XFR 89M8287
Product Name 180° Reverse IEEE-488 Adapter, Female / Female Adaptor Gpib Reverse F/f L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details