L-com, Inc. Reverse Entry IEEE-488 Slimline Extender, Male / Female CIB24XCR

Description
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 0.73" height allows for use with computers or any port with narrow openings UL94V-0 rated connector insulator satisfies flammability requirements 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector Orientation: Reverse Provides a one inch clearance to extend GPIB ports Application Data Acquisition Instrument Control Test and Measurement
Description
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 0.73" height allows for use with computers or any port with narrow openings UL94V-0 rated connector insulator satisfies flammability requirements 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector Orientation: Reverse Provides a one inch clearance to extend GPIB ports Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Reverse Entry IEEE-488 Slimline Extender, Male / Female - CIB24XCR - L-com, Inc.
North Andover, MA, United States
Reverse Entry IEEE-488 Slimline Extender, Male / Female
CIB24XCR
Reverse Entry IEEE-488 Slimline Extender, Male / Female CIB24XCR
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 0.73" height allows for use with computers or any port with narrow openings UL94V-0 rated connector insulator satisfies flammability requirements 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connector Orientation: Reverse Provides a one inch clearance to extend GPIB ports Application Data Acquisition Instrument Control Test and Measurement

This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • 0.73" height allows for use with computers or any port with narrow openings
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Connector Orientation: Reverse
  • Provides a one inch clearance to extend GPIB ports

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CIB24XCR
Product Name Reverse Entry IEEE-488 Slimline Extender, Male / Female
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (F) B/H Connector for 1.13mm RF Cable - ET-SFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details