L-com, Inc. Slimline IEEE-488 Extender, Male / Female CIB24XC

Description
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Provides a one inch clearance to extend GPIB ports 0.73" height allows for use with computers or any port with narrow openings Connector Orientation: Normal UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement
Description
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Provides a one inch clearance to extend GPIB ports 0.73" height allows for use with computers or any port with narrow openings Connector Orientation: Normal UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Slimline IEEE-488 Extender, Male / Female - CIB24XC - L-com, Inc.
North Andover, MA, United States
Slimline IEEE-488 Extender, Male / Female
CIB24XC
Slimline IEEE-488 Extender, Male / Female CIB24XC
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Provides a one inch clearance to extend GPIB ports 0.73" height allows for use with computers or any port with narrow openings Connector Orientation: Normal UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. Special 0.73" height allows for use with computers having narrow port openings. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Provides a one inch clearance to extend GPIB ports
  • 0.73" height allows for use with computers or any port with narrow openings
  • Connector Orientation: Normal
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CIB24XC
Product Name Slimline IEEE-488 Extender, Male / Female
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-N - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 24 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details