L-com, Inc. Female IEEE-488 Connector, Right Angle PC Terminals CIB24SRA

Description
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Features Right Angle PC Terminals Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement
Description
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Features Right Angle PC Terminals Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Female IEEE-488 Connector, Right Angle PC Terminals - CIB24SRA - L-com, Inc.
North Andover, MA, United States
Female IEEE-488 Connector, Right Angle PC Terminals
CIB24SRA
Female IEEE-488 Connector, Right Angle PC Terminals CIB24SRA
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Features Right Angle PC Terminals Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Features Right Angle PC Terminals
  • Mates with any GPIB male connector
  • Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CIB24SRA
Product Name Female IEEE-488 Connector, Right Angle PC Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug/Receptacle - 45147390 - Radwell International
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Right Angle, Shrouded Banana Socket - 9309 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details