L-com, Inc. Female IEEE-488 Connector, Straight PC Terminals CIB24SPC

Description
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Features Straight PC Terminals Gold plated contacts provide reliable connections with repeated mating cycles Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement
Description
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Features Straight PC Terminals Gold plated contacts provide reliable connections with repeated mating cycles Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Female IEEE-488 Connector, Straight PC Terminals - CIB24SPC - L-com, Inc.
North Andover, MA, United States
Female IEEE-488 Connector, Straight PC Terminals
CIB24SPC
Female IEEE-488 Connector, Straight PC Terminals CIB24SPC
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Features Straight PC Terminals Gold plated contacts provide reliable connections with repeated mating cycles Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Features Straight PC Terminals
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Mates with any GPIB male connector
  • Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CIB24SPC
Product Name Female IEEE-488 Connector, Straight PC Terminals
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50019-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details