L-com, Inc. Multi-Tap Bus Strip with 4 IEEE-488 Receptacles CIB24MT

Description
Simplify and expedite instrument relocations and changeovers by using multi-tap bus strips. Four GPIB receptacles wired in parallel eliminate bulky connector stacking resulting in a much more organized system. Supplied with rubber feet for rest on any flat surface and with optional use mounting brackets. Fully shielded steel housing provides protection against EMI/RFI. Will ship immediately if in stock. Features Fully shielded steel housing provides protection against EMI/RFI Housing color: Beige Use rubber feet or brackets provided for mounting method of choice Eliminates bulky connector stacking and resulting connector breakage Four GPIB receptacles wired in parallel for efficient addition/replacement of equipment Application DAQ Instrument control Test and measurment
Description
Simplify and expedite instrument relocations and changeovers by using multi-tap bus strips. Four GPIB receptacles wired in parallel eliminate bulky connector stacking resulting in a much more organized system. Supplied with rubber feet for rest on any flat surface and with optional use mounting brackets. Fully shielded steel housing provides protection against EMI/RFI. Will ship immediately if in stock. Features Fully shielded steel housing provides protection against EMI/RFI Housing color: Beige Use rubber feet or brackets provided for mounting method of choice Eliminates bulky connector stacking and resulting connector breakage Four GPIB receptacles wired in parallel for efficient addition/replacement of equipment Application DAQ Instrument control Test and measurment

Suppliers

Company
Product
Description
Supplier Links
Multi-Tap Bus Strip with 4 IEEE-488 Receptacles - CIB24MT - L-com, Inc.
North Andover, MA, United States
Multi-Tap Bus Strip with 4 IEEE-488 Receptacles
CIB24MT
Multi-Tap Bus Strip with 4 IEEE-488 Receptacles CIB24MT
Simplify and expedite instrument relocations and changeovers by using multi-tap bus strips. Four GPIB receptacles wired in parallel eliminate bulky connector stacking resulting in a much more organized system. Supplied with rubber feet for rest on any flat surface and with optional use mounting brackets. Fully shielded steel housing provides protection against EMI/RFI. Will ship immediately if in stock. Features Fully shielded steel housing provides protection against EMI/RFI Housing color: Beige Use rubber feet or brackets provided for mounting method of choice Eliminates bulky connector stacking and resulting connector breakage Four GPIB receptacles wired in parallel for efficient addition/replacement of equipment Application DAQ Instrument control Test and measurment

Simplify and expedite instrument relocations and changeovers by using multi-tap bus strips. Four GPIB receptacles wired in parallel eliminate bulky connector stacking resulting in a much more organized system. Supplied with rubber feet for rest on any flat surface and with optional use mounting brackets. Fully shielded steel housing provides protection against EMI/RFI. Will ship immediately if in stock.

Features

  • Fully shielded steel housing provides protection against EMI/RFI
  • Housing color: Beige
  • Use rubber feet or brackets provided for mounting method of choice
  • Eliminates bulky connector stacking and resulting connector breakage
  • Four GPIB receptacles wired in parallel for efficient addition/replacement of equipment

Application

  • DAQ
  • Instrument control
  • Test and measurment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CIB24MT
Product Name Multi-Tap Bus Strip with 4 IEEE-488 Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug socket - NECA-S1G9-P9-MP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers