L-com, Inc. Reverse Entry IEEE-488 Bulkhead Adapter, Female / Female CIB24BFR

Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. The reverse entry feature allows cables to exit in opposite directions. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. A fiberglass insulated version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts insure reliability, signal integrity, and multiple mating cycles Cast aluminum housing provides strength, durability and crush resistance Feed any IEEE-488/GPIB cable through a panel or enclosure IEEE-488 compliant; Reverse entry feature allows cables to exit in opposite directions Metal mounting flange accommodates grounding requirements Application Data Acquisition Instrument Control Test and Measurement
Datasheet
Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. The reverse entry feature allows cables to exit in opposite directions. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. A fiberglass insulated version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts insure reliability, signal integrity, and multiple mating cycles Cast aluminum housing provides strength, durability and crush resistance Feed any IEEE-488/GPIB cable through a panel or enclosure IEEE-488 compliant; Reverse entry feature allows cables to exit in opposite directions Metal mounting flange accommodates grounding requirements Application Data Acquisition Instrument Control Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Entry IEEE-488 Bulkhead Adapter, Female / Female - CIB24BFR - L-com, Inc.
North Andover, MA, United States
Reverse Entry IEEE-488 Bulkhead Adapter, Female / Female
CIB24BFR
Reverse Entry IEEE-488 Bulkhead Adapter, Female / Female CIB24BFR
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. The reverse entry feature allows cables to exit in opposite directions. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. A fiberglass insulated version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts insure reliability, signal integrity, and multiple mating cycles Cast aluminum housing provides strength, durability and crush resistance Feed any IEEE-488/GPIB cable through a panel or enclosure IEEE-488 compliant; Reverse entry feature allows cables to exit in opposite directions Metal mounting flange accommodates grounding requirements Application Data Acquisition Instrument Control Test and Measurement

These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. The reverse entry feature allows cables to exit in opposite directions. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. A fiberglass insulated version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Gold plated contacts insure reliability, signal integrity, and multiple mating cycles
  • Cast aluminum housing provides strength, durability and crush resistance
  • Feed any IEEE-488/GPIB cable through a panel or enclosure
  • IEEE-488 compliant; Reverse entry feature allows cables to exit in opposite directions
  • Metal mounting flange accommodates grounding requirements

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Adapter, Ieee-488 Gpib, Receptacle, 24 Position; Inter Series Connector A L-Com - 78H0333 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ieee-488 Gpib, Receptacle, 24 Position; Inter Series Connector A L-Com
78H0333
Adapter, Ieee-488 Gpib, Receptacle, 24 Position; Inter Series Connector A L-Com 78H0333
ADAPTER, IEEE-488 GPIB, RECEPTACLE, 24 POSITION; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Position s; Convert From Gender:Receptacle; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Position s RoHS Compliant: Yes

ADAPTER, IEEE-488 GPIB, RECEPTACLE, 24 POSITION; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Positions; Convert From Gender:Receptacle; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIB24BFR 78H0333
Product Name Reverse Entry IEEE-488 Bulkhead Adapter, Female / Female Adapter, Ieee-488 Gpib, Receptacle, 24 Position; Inter Series Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details