L-com, Inc. Reverse Entry IEEE-488 Bulkhead Adapter, Insulated, Female/Female CIB24BFR-I

Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. The reverse entry feature allows cables to exit in opposite directions. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. A fiberglass insulated version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance Feed any IEEE-488/GPIB cable through a panel or enclosure Fiberglass mounting flange accommodates isolation requirements IEEE-488 compliant; Reverse entry feature allows cables to exit in opposite directions Gold plated contacts insure reliability, signal integrity, and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement
Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. The reverse entry feature allows cables to exit in opposite directions. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. A fiberglass insulated version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance Feed any IEEE-488/GPIB cable through a panel or enclosure Fiberglass mounting flange accommodates isolation requirements IEEE-488 compliant; Reverse entry feature allows cables to exit in opposite directions Gold plated contacts insure reliability, signal integrity, and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Reverse Entry IEEE-488 Bulkhead Adapter, Insulated, Female/Female - CIB24BFR-I - L-com, Inc.
North Andover, MA, United States
Reverse Entry IEEE-488 Bulkhead Adapter, Insulated, Female/Female
CIB24BFR-I
Reverse Entry IEEE-488 Bulkhead Adapter, Insulated, Female/Female CIB24BFR-I
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. The reverse entry feature allows cables to exit in opposite directions. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. A fiberglass insulated version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance Feed any IEEE-488/GPIB cable through a panel or enclosure Fiberglass mounting flange accommodates isolation requirements IEEE-488 compliant; Reverse entry feature allows cables to exit in opposite directions Gold plated contacts insure reliability, signal integrity, and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement

These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. The reverse entry feature allows cables to exit in opposite directions. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. A fiberglass insulated version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Cast aluminum housing provides strength, durability and crush resistance
  • Feed any IEEE-488/GPIB cable through a panel or enclosure
  • Fiberglass mounting flange accommodates isolation requirements
  • IEEE-488 compliant; Reverse entry feature allows cables to exit in opposite directions
  • Gold plated contacts insure reliability, signal integrity, and multiple mating cycles

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Adaptor Gpib Bulkhead Insl R L-Com - 89M8276 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Gpib Bulkhead Insl R L-Com
89M8276
Adaptor Gpib Bulkhead Insl R L-Com 89M8276
ADAPTOR GPIB BULKHEAD INSL R

ADAPTOR GPIB BULKHEAD INSL R

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIB24BFR-I 89M8276
Product Name Reverse Entry IEEE-488 Bulkhead Adapter, Insulated, Female/Female Adaptor Gpib Bulkhead Insl R L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers