L-com, Inc. IEEE-488 Bulkhead Adapter, Insulated, Female CIB24BF-I

Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance IEEE-488 compliant Feed any IEEE-488/GPIB cable through a panel or enclosure Fiberglass mounting flange accommodates isolation requirements Gold plated contacts insure reliability, signal integrity and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement
Datasheet
Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance IEEE-488 compliant Feed any IEEE-488/GPIB cable through a panel or enclosure Fiberglass mounting flange accommodates isolation requirements Gold plated contacts insure reliability, signal integrity and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE-488 Bulkhead Adapter, Insulated, Female - CIB24BF-I - L-com, Inc.
North Andover, MA, United States
IEEE-488 Bulkhead Adapter, Insulated, Female
CIB24BF-I
IEEE-488 Bulkhead Adapter, Insulated, Female CIB24BF-I
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance IEEE-488 compliant Feed any IEEE-488/GPIB cable through a panel or enclosure Fiberglass mounting flange accommodates isolation requirements Gold plated contacts insure reliability, signal integrity and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement

These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Cast aluminum housing provides strength, durability and crush resistance
  • IEEE-488 compliant
  • Feed any IEEE-488/GPIB cable through a panel or enclosure
  • Fiberglass mounting flange accommodates isolation requirements
  • Gold plated contacts insure reliability, signal integrity and multiple mating cycles

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
I/o Connector; Inter Series Connector A L-Com - 41J2591 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector; Inter Series Connector A L-Com
41J2591
I/o Connector; Inter Series Connector A L-Com 41J2591
I/O CONNECTOR; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Position s; Convert From Gender:Receptacle; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Position s; Convert To Gender:Receptacle RoHS Compliant: Yes

I/O CONNECTOR; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Positions; Convert From Gender:Receptacle; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Positions; Convert To Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIB24BF-I 41J2591
Product Name IEEE-488 Bulkhead Adapter, Insulated, Female I/o Connector; Inter Series Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 45073954 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 24 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M5AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details