L-com, Inc. Premium IEEE-488 Cable, Normal/Normal 5.0m CIB24-5M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today! Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control
Datasheet
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today! Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Cable, Normal/Normal 5.0m - CIB24-5M - L-com, Inc.
North Andover, MA, United States
Premium IEEE-488 Cable, Normal/Normal 5.0m
CIB24-5M
Premium IEEE-488 Cable, Normal/Normal 5.0m CIB24-5M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today! Features Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Application Data Acquisition Test and Measurement Instrument Control

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today!

Features

  • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
  • Color: Gray
  • Superior crimped ferrule strain relief prevents unsightly separation common with other cables
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue

Application

  • Data Acquisition
  • Test and Measurement
  • Instrument Control
Supplier's Site
Ieee-488 Cable Assembly, Gpib, 5M, Grey; Connector Type A L-Com - 89M8273 - Newark, An Avnet Company
Chicago, IL, United States
Ieee-488 Cable Assembly, Gpib, 5M, Grey; Connector Type A L-Com
89M8273
Ieee-488 Cable Assembly, Gpib, 5M, Grey; Connector Type A L-Com 89M8273
IEEE-488 CABLE ASSEMBLY, GPIB, 5M, GREY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

IEEE-488 CABLE ASSEMBLY, GPIB, 5M, GREY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CIB24-5M 89M8273
Product Name Premium IEEE-488 Cable, Normal/Normal 5.0m Ieee-488 Cable Assembly, Gpib, 5M, Grey; Connector Type A L-Com
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details