L-com, Inc. Premium IEEE-488 Cable, Normal/Normal 4.0m CIB24-4M

Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today! Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables Application Instrument Control Data Acquisition Test and Measurement
Datasheet
Description
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today! Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables Application Instrument Control Data Acquisition Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium IEEE-488 Cable, Normal/Normal 4.0m - CIB24-4M - L-com, Inc.
North Andover, MA, United States
Premium IEEE-488 Cable, Normal/Normal 4.0m
CIB24-4M
Premium IEEE-488 Cable, Normal/Normal 4.0m CIB24-4M
This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today! Features 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage Color: Gray Superior crimped ferrule strain relief prevents unsightly separation common with other cables Application Instrument Control Data Acquisition Test and Measurement

This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today!

Features

  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable exceeds IEEE-488 standards for connecting peripherals where EMI is an issue
  • Aluminum nickel-plated shells with overlapping seams are corrosion resistant and inherently immune to EMI leakage
  • Color: Gray
  • Superior crimped ferrule strain relief prevents unsightly separation common with other cables

Application

  • Instrument Control
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Ieee-488 Cable Assembly, Gpib, 4M, Grey; Connector Type A L-Com - 29M7594 - Newark, An Avnet Company
Chicago, IL, United States
Ieee-488 Cable Assembly, Gpib, 4M, Grey; Connector Type A L-Com
29M7594
Ieee-488 Cable Assembly, Gpib, 4M, Grey; Connector Type A L-Com 29M7594
IEEE-488 CABLE ASSEMBLY, GPIB, 4M, GREY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:13ft; Cable Length - Metric:4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

IEEE-488 CABLE ASSEMBLY, GPIB, 4M, GREY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:13ft; Cable Length - Metric:4m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CIB24-4M 29M7594
Product Name Premium IEEE-488 Cable, Normal/Normal 4.0m Ieee-488 Cable Assembly, Gpib, 4M, Grey; Connector Type A L-Com
Cable Length 13.12 ft (40 dm) 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details