This is the best IEEE-488 cable available on the market today at any price. Featuring two braid shields plus two foil shields for maximum protection against EMI (electromagnetic interference). A unique backshell design with overlapping seams coupled with a crimp ferrule strain relief results in both protection against leakage and provides enhanced mechanical strength. This combination of features ensures a highly reliable cable that will pass the most stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Contact L-com customer service today!
Features
Application
CABLE, PREM GPIB NORM 1 METER
CABLE PREM GPIB NORM 1 METER
COMPUTER CABLE, IEEE-488/GPIB, 1M, GRAY; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Grey; Product Range:-; Cable Length:1m RoHS Compliant: Yes
| L-com, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CIB24-1M | 70126768 | CIB24-1M | 73K2050 |
| Product Name | Premium IEEE-488 Cable, Normal/Normal 1.0m | CABLE, PREM GPIB NORM 1 METER | Cable Assemblies - D-Sub Cables | Computer Cable, Ieee-488/gpib, 1M, Gray; Connector Type A L-Com |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) |