L-com, Inc. Deluxe Molded D-Sub Cable, HD78 Male/Male, 5.0 ft CHD78MM-5

Description
L-com's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB78 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application High density signal transmission Data transfer OEM applications Serial communications
Description
L-com's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB78 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application High density signal transmission Data transfer OEM applications Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD78 Male/Male, 5.0 ft - CHD78MM-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD78 Male/Male, 5.0 ft
CHD78MM-5
Deluxe Molded D-Sub Cable, HD78 Male/Male, 5.0 ft CHD78MM-5
L-com's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB78 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application High density signal transmission Data transfer OEM applications Serial communications

L-com's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Double shielded for protection against EMI/RFI
  • HDB78 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • High density signal transmission
  • Data transfer
  • OEM applications
  • Serial communications
Supplier's Site
Cblhd78M/m Molded 5 L-Com - 89M8266 - Newark, An Avnet Company
Chicago, IL, United States
Cblhd78M/m Molded 5 L-Com
89M8266
Cblhd78M/m Molded 5 L-Com 89M8266
CBLHD78M/M MOLDED 5

CBLHD78M/M MOLDED 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD78MM-5 89M8266
Product Name Deluxe Molded D-Sub Cable, HD78 Male/Male, 5.0 ft Cblhd78M/m Molded 5 L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details