L-com, Inc. Deluxe Molded D-Sub Cable, HD78 Male/Female, 10.0 ft CHD78MF-10

Description
L-com's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB78 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Double shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission
Description
L-com's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB78 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Double shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD78 Male/Female, 10.0 ft - CHD78MF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD78 Male/Female, 10.0 ft
CHD78MF-10
Deluxe Molded D-Sub Cable, HD78 Male/Female, 10.0 ft CHD78MF-10
L-com's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB78 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Double shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission

L-com's CHD78 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HDB78 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Double shielded for protection against EMI/RFI
  • Wired straight through for extending serial devices/peripherals

Application

  • Data transfer
  • OEM applications
  • Serial communications
  • High density signal transmission
Supplier's Site
Cblhd78M/f Molded 10 L-Com - 89M8259 - Newark, An Avnet Company
Chicago, IL, United States
Cblhd78M/f Molded 10 L-Com
89M8259
Cblhd78M/f Molded 10 L-Com 89M8259
CBLHD78M/F MOLDED 10

CBLHD78M/F MOLDED 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD78MF-10 89M8259
Product Name Deluxe Molded D-Sub Cable, HD78 Male/Female, 10.0 ft Cblhd78M/f Molded 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Test Cable, RG142B/U - 1146 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details