L-com, Inc. Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft CHD62MM-1

Description
L-com's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Double shielded for protection against EMI/RFI HDB62 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer High density signal transmission OEM applications Serial communications
Description
L-com's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Double shielded for protection against EMI/RFI HDB62 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer High density signal transmission OEM applications Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft - CHD62MM-1 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft
CHD62MM-1
Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft CHD62MM-1
L-com's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Double shielded for protection against EMI/RFI HDB62 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer High density signal transmission OEM applications Serial communications

L-com's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Double shielded for protection against EMI/RFI
  • HDB62 male to male connectors; lengths range from 1 ft to 50 ft; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data transfer
  • High density signal transmission
  • OEM applications
  • Serial communications
Supplier's Site
Cable Hd62M/m Molded 1 L-Com - 36X2359 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd62M/m Molded 1 L-Com
36X2359
Cable Hd62M/m Molded 1 L-Com 36X2359
CABLE HD62M/M MOLDED 1

CABLE HD62M/M MOLDED 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD62MM-1 36X2359
Product Name Deluxe Molded D-Sub Cable, HD62 Male / Male, 1 ft Cable Hd62M/m Molded 1 L-Com
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details