L-com, Inc. Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft CHD62MF-50

Description
L-com's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB62 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data transfer High density signal transmission OEM applications Serial communications
Description
L-com's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB62 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data transfer High density signal transmission OEM applications Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft - CHD62MF-50 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft
CHD62MF-50
Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft CHD62MF-50
L-com's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB62 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data transfer High density signal transmission OEM applications Serial communications

L-com's CHD62 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while 28 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Double shielded for protection against EMI/RFI
  • HDB62 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray
  • Wired straight through for extending serial devices/peripherals
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws

Application

  • Data transfer
  • High density signal transmission
  • OEM applications
  • Serial communications
Supplier's Site
Cable Hd62M/f Molded 50 L-Com - 89M8252 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd62M/f Molded 50 L-Com
89M8252
Cable Hd62M/f Molded 50 L-Com 89M8252
CABLE HD62M/F MOLDED 50

CABLE HD62M/F MOLDED 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD62MF-50 89M8252
Product Name Deluxe Molded D-Sub Cable, HD62 Male / Female, 50.0 ft Cable Hd62M/f Molded 50 L-Com
Cable Length 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details