L-com, Inc. Deluxe Molded D-Sub Cable, HD44 Male / Male, 15.0 ft CHD44MM-15

Description
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to male connectors; lengths range from 1 ft to 50 ft; color is gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission
Description
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to male connectors; lengths range from 1 ft to 50 ft; color is gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD44 Male / Male, 15.0 ft - CHD44MM-15 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD44 Male / Male, 15.0 ft
CHD44MM-15
Deluxe Molded D-Sub Cable, HD44 Male / Male, 15.0 ft CHD44MM-15
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to male connectors; lengths range from 1 ft to 50 ft; color is gray Double shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission

L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HDB44 male to male connectors; lengths range from 1 ft to 50 ft; color is gray
  • Double shielded for protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data transfer
  • OEM applications
  • Serial communications
  • High density signal transmission
Supplier's Site
Cable Hd44M/m Molded 15 L-Com - 89M8242 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd44M/m Molded 15 L-Com
89M8242
Cable Hd44M/m Molded 15 L-Com 89M8242
CABLE HD44M/M MOLDED 15

CABLE HD44M/M MOLDED 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD44MM-15 89M8242
Product Name Deluxe Molded D-Sub Cable, HD44 Male / Male, 15.0 ft Cable Hd44M/m Molded 15 L-Com
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details