L-com, Inc. Deluxe Molded D-Sub Cable, HD44 Male / Male, 10.0 ft CHD44MM-10

Description
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to male connectors; lengths range from 1 ft to 50 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Application Data transfer High density signal transmission OEM applications Serial communications
Description
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to male connectors; lengths range from 1 ft to 50 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Application Data transfer High density signal transmission OEM applications Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD44 Male / Male, 10.0 ft - CHD44MM-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD44 Male / Male, 10.0 ft
CHD44MM-10
Deluxe Molded D-Sub Cable, HD44 Male / Male, 10.0 ft CHD44MM-10
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to male connectors; lengths range from 1 ft to 50 ft; color is gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Double shielded for protection against EMI/RFI Application Data transfer High density signal transmission OEM applications Serial communications

L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HDB44 male to male connectors; lengths range from 1 ft to 50 ft; color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • Double shielded for protection against EMI/RFI

Application

  • Data transfer
  • High density signal transmission
  • OEM applications
  • Serial communications
Supplier's Site
Cable Hd44M/m Molded 10 L-Com - 89M8241 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd44M/m Molded 10 L-Com
89M8241
Cable Hd44M/m Molded 10 L-Com 89M8241
CABLE HD44M/M MOLDED 10

CABLE HD44M/M MOLDED 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD44MM-10 89M8241
Product Name Deluxe Molded D-Sub Cable, HD44 Male / Male, 10.0 ft Cable Hd44M/m Molded 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details