L-com, Inc. Deluxe Molded D-Sub Cable, HD44 Male / Female, 5.0 ft CHD44MF-5

Description
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Double shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Data transfer High density signal transmission OEM applications Serial communications
Description
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Double shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Data transfer High density signal transmission OEM applications Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD44 Male / Female, 5.0 ft - CHD44MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD44 Male / Female, 5.0 ft
CHD44MF-5
Deluxe Molded D-Sub Cable, HD44 Male / Female, 5.0 ft CHD44MF-5
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Double shielded for protection against EMI/RFI Wired straight through for extending serial devices/peripherals Application Data transfer High density signal transmission OEM applications Serial communications

L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Double shielded for protection against EMI/RFI
  • Wired straight through for extending serial devices/peripherals

Application

  • Data transfer
  • High density signal transmission
  • OEM applications
  • Serial communications
Supplier's Site
Cable Hd44M/f Molded 5 L-Com - 89M8239 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd44M/f Molded 5 L-Com
89M8239
Cable Hd44M/f Molded 5 L-Com 89M8239
CABLE HD44M/F MOLDED 5

CABLE HD44M/F MOLDED 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD44MF-5 89M8239
Product Name Deluxe Molded D-Sub Cable, HD44 Male / Female, 5.0 ft Cable Hd44M/f Molded 5 L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Test Cable, RG59/U - 7546 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details