L-com, Inc. Deluxe Molded D-Sub Cable, HD44 Male / Female, 10.0 ft CHD44MF-10

Description
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application High density signal transmission Serial communications Data transfer OEM applications
Description
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application High density signal transmission Serial communications Data transfer OEM applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD44 Male / Female, 10.0 ft - CHD44MF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD44 Male / Female, 10.0 ft
CHD44MF-10
Deluxe Molded D-Sub Cable, HD44 Male / Female, 10.0 ft CHD44MF-10
L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Double shielded for protection against EMI/RFI HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application High density signal transmission Serial communications Data transfer OEM applications

L-com's CHD44 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Double shielded cable (copper braid plus aluminum mylar foil) provide maximum protection against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 24 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Double shielded for protection against EMI/RFI
  • HDB44 male to female connectors; lengths range from 1 ft to 50 ft; color is gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending serial devices/peripherals

Application

  • High density signal transmission
  • Serial communications
  • Data transfer
  • OEM applications
Supplier's Site
Cable Hd44M/f Molded 10 L-Com - 89M8235 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd44M/f Molded 10 L-Com
89M8235
Cable Hd44M/f Molded 10 L-Com 89M8235
CABLE HD44M/F MOLDED 10

CABLE HD44M/F MOLDED 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD44MF-10 89M8235
Product Name Deluxe Molded D-Sub Cable, HD44 Male / Female, 10.0 ft Cable Hd44M/f Molded 10 L-Com
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs, Activation Switch - 4085 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details