L-com, Inc. Deluxe Molded D-Sub Cable, HD26 M/M, 5.0 ft CHD26MM-5

Description
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI HDB26 male to male connectors; lengths range from 1 ft to 15 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission
Description
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI HDB26 male to male connectors; lengths range from 1 ft to 15 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD26 M/M, 5.0 ft - CHD26MM-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD26 M/M, 5.0 ft
CHD26MM-5
Deluxe Molded D-Sub Cable, HD26 M/M, 5.0 ft CHD26MM-5
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI HDB26 male to male connectors; lengths range from 1 ft to 15 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission

L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • HDB26 male to male connectors; lengths range from 1 ft to 15 ft; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals

Application

  • Data transfer
  • OEM applications
  • Serial communications
  • High density signal transmission
Supplier's Site
Cable Hd26M/m Molded 5 L-Com - 89M8234 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd26M/m Molded 5 L-Com
89M8234
Cable Hd26M/m Molded 5 L-Com 89M8234
CABLE HD26M/M MOLDED 5

CABLE HD26M/M MOLDED 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD26MM-5 89M8234
Product Name Deluxe Molded D-Sub Cable, HD26 M/M, 5.0 ft Cable Hd26M/m Molded 5 L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details