L-com, Inc. Deluxe Molded D-Sub Cable, HD26 Male / Female, 5.0 ft CHD26MF-5

Description
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission
Description
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD26 Male / Female, 5.0 ft - CHD26MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD26 Male / Female, 5.0 ft
CHD26MF-5
Deluxe Molded D-Sub Cable, HD26 Male / Female, 5.0 ft CHD26MF-5
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Application Data transfer OEM applications Serial communications High density signal transmission

L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals

Application

  • Data transfer
  • OEM applications
  • Serial communications
  • High density signal transmission
Supplier's Site
Cable Hd26M/f Molded 5 Rohs Compliant L-Com - 96H6894 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd26M/f Molded 5 Rohs Compliant L-Com
96H6894
Cable Hd26M/f Molded 5 Rohs Compliant L-Com 96H6894
CABLE HD26M/F MOLDED 5 ROHS COMPLIANT: YES

CABLE HD26M/F MOLDED 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD26MF-5 96H6894
Product Name Deluxe Molded D-Sub Cable, HD26 Male / Female, 5.0 ft Cable Hd26M/f Molded 5 Rohs Compliant L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details