L-com, Inc. Deluxe Molded D-Sub Cable, HD26 Male / Female, 25.0 ft CHD26MF-25

Description
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data transfer High density signal transmission OEM applications Serial communications
Description
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data transfer High density signal transmission OEM applications Serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD26 Male / Female, 25.0 ft - CHD26MF-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD26 Male / Female, 25.0 ft
CHD26MF-25
Deluxe Molded D-Sub Cable, HD26 Male / Female, 25.0 ft CHD26MF-25
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Application Data transfer High density signal transmission OEM applications Serial communications

L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws

Application

  • Data transfer
  • High density signal transmission
  • OEM applications
  • Serial communications
Supplier's Site
cable assembly, d-sub, HD26 male/female, 25 feet, straight, shielded, gold cont - 70126439 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable assembly, d-sub, HD26 male/female, 25 feet, straight, shielded, gold cont
70126439
cable assembly, d-sub, HD26 male/female, 25 feet, straight, shielded, gold cont 70126439
cable assembly, d-sub, HD26 male/female, 25 feet, straight, shielded, gold cont

cable assembly, d-sub, HD26 male/female, 25 feet, straight, shielded, gold cont

Supplier's Site
Cable Assemblies - D-Sub Cables - CHD26MF-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CHD26MF-25
Cable Assemblies - D-Sub Cables CHD26MF-25
CABLE HD26M/F MOLDED 25'

CABLE HD26M/F MOLDED 25'

Supplier's Site
Cable Hd26M/f Molded 25 Rohs Compliant L-Com - 89M8229 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd26M/f Molded 25 Rohs Compliant L-Com
89M8229
Cable Hd26M/f Molded 25 Rohs Compliant L-Com 89M8229
CABLE HD26M/F MOLDED 25 ROHS COMPLIANT: YES

CABLE HD26M/F MOLDED 25 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CHD26MF-25 70126439 CHD26MF-25 89M8229
Product Name Deluxe Molded D-Sub Cable, HD26 Male / Female, 25.0 ft cable assembly, d-sub, HD26 male/female, 25 feet, straight, shielded, gold cont Cable Assemblies - D-Sub Cables Cable Hd26M/f Molded 25 Rohs Compliant L-Com
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XM Micro-Hooks - 1010XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details