L-com, Inc. Deluxe Molded D-Sub Cable, HD26 Male / Female, 2.5 ft CHD26MF-2.5

Description
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application High density signal transmission Serial communications Data transfer OEM applications
Description
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application High density signal transmission Serial communications Data transfer OEM applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD26 Male / Female, 2.5 ft - CHD26MF-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD26 Male / Female, 2.5 ft
CHD26MF-2.5
Deluxe Molded D-Sub Cable, HD26 Male / Female, 2.5 ft CHD26MF-2.5
L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles Wired straight through for extending serial devices/peripherals Application High density signal transmission Serial communications Data transfer OEM applications

L-com's CHD26 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • HDB26 male to female connectors; lengths range from 1 ft to 50 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Wired straight through for extending serial devices/peripherals

Application

  • High density signal transmission
  • Serial communications
  • Data transfer
  • OEM applications
Supplier's Site
cable assembly, d-sub, HD26 male/female, 2.5 feet, straight, shielded, gold cont - 70126391 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable assembly, d-sub, HD26 male/female, 2.5 feet, straight, shielded, gold cont
70126391
cable assembly, d-sub, HD26 male/female, 2.5 feet, straight, shielded, gold cont 70126391
cable assembly, d-sub, HD26 male/female, 2.5 feet, straight, shielded, gold cont

cable assembly, d-sub, HD26 male/female, 2.5 feet, straight, shielded, gold cont

Supplier's Site
Cable Assy, 26P Hd D-Sub Plug-Rcpt/2.5Ft; Connector Type A L-Com - 89M8228 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 26P Hd D-Sub Plug-Rcpt/2.5Ft; Connector Type A L-Com
89M8228
Cable Assy, 26P Hd D-Sub Plug-Rcpt/2.5Ft; Connector Type A L-Com 89M8228
CABLE ASSY, 26P HD D-SUB PLUG-RCPT/2.5FT; Connector Type A:HD-26 Plug; Connector Type B:HD-26 Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 26P HD D-SUB PLUG-RCPT/2.5FT; Connector Type A:HD-26 Plug; Connector Type B:HD-26 Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - D-Sub Cables - CHD26MF-2.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CHD26MF-2.5
Cable Assemblies - D-Sub Cables CHD26MF-2.5
CABLE HD26M/F MOLDED 2.5'

CABLE HD26M/F MOLDED 2.5'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CHD26MF-2.5 70126391 89M8228 CHD26MF-2.5
Product Name Deluxe Molded D-Sub Cable, HD26 Male / Female, 2.5 ft cable assembly, d-sub, HD26 male/female, 2.5 feet, straight, shielded, gold cont Cable Assy, 26P Hd D-Sub Plug-Rcpt/2.5Ft; Connector Type A L-Com Cable Assemblies - D-Sub Cables
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
UHF Male to Stacking Double Banana Plug Coaxial Test Cable, RG58C/U - 1037 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details