L-com, Inc. Deluxe Molded HD15 Cable, HD15 Male / Male, 5.0 ft CHD15MM-5

Description
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals
Description
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded HD15 Cable, HD15 Male / Male, 5.0 ft - CHD15MM-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded HD15 Cable, HD15 Male / Male, 5.0 ft
CHD15MM-5
Deluxe Molded HD15 Cable, HD15 Male / Male, 5.0 ft CHD15MM-5
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals

L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
Supplier's Site
Cable Hd15M/m Molded 5 Rohs Compliant L-Com - 89M8224 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd15M/m Molded 5 Rohs Compliant L-Com
89M8224
Cable Hd15M/m Molded 5 Rohs Compliant L-Com 89M8224
CABLE HD15M/M MOLDED 5 ROHS COMPLIANT: YES

CABLE HD15M/M MOLDED 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CHD15MM-5 89M8224
Product Name Deluxe Molded HD15 Cable, HD15 Male / Male, 5.0 ft Cable Hd15M/m Molded 5 Rohs Compliant L-Com
Cable Length 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details