L-com, Inc. Deluxe Molded HD15 Cable, HD15 Male / Male, 2.5 ft CHD15MM-2.5

Description
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles
Datasheet
Description
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded HD15 Cable, HD15 Male / Male, 2.5 ft - CHD15MM-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded HD15 Cable, HD15 Male / Male, 2.5 ft
CHD15MM-2.5
Deluxe Molded HD15 Cable, HD15 Male / Male, 2.5 ft CHD15MM-2.5
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles

L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
Supplier's Site
Cable Assemblies - D-Sub Cables - CHD15MM-2.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CHD15MM-2.5
Cable Assemblies - D-Sub Cables CHD15MM-2.5
CABLE HD15M/M MOLDED 2.5'

CABLE HD15M/M MOLDED 2.5'

Supplier's Site
Computer Cable, Serial, 2.5Ft, Grey; Connector Type A L-Com - 89M8222 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 2.5Ft, Grey; Connector Type A L-Com
89M8222
Computer Cable, Serial, 2.5Ft, Grey; Connector Type A L-Com 89M8222
COMPUTER CABLE, SERIAL, 2.5FT, GREY; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 2.5FT, GREY; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:760mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CHD15MM-2.5 CHD15MM-2.5 89M8222
Product Name Deluxe Molded HD15 Cable, HD15 Male / Male, 2.5 ft Cable Assemblies - D-Sub Cables Computer Cable, Serial, 2.5Ft, Grey; Connector Type A L-Com
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.49 ft (7.6 dm)
Gender Male-Male
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details