L-com, Inc. Deluxe Molded D-Sub Cable, HD15 Male / Female, 7.5 ft CHD15MF-7.5

Description
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws
Description
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD15 Male / Female, 7.5 ft - CHD15MF-7.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD15 Male / Female, 7.5 ft
CHD15MF-7.5
Deluxe Molded D-Sub Cable, HD15 Male / Female, 7.5 ft CHD15MF-7.5
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 thumb screws

L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
Supplier's Site
Cable Assemblies - D-Sub Cables - CHD15MF-7.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CHD15MF-7.5
Cable Assemblies - D-Sub Cables CHD15MF-7.5
CABLE HD15M/F MOLDED 7.5'

CABLE HD15M/F MOLDED 7.5'

Supplier's Site
Cable Hd15M/f Molded 7.5 L-Com - 89M8219 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd15M/f Molded 7.5 L-Com
89M8219
Cable Hd15M/f Molded 7.5 L-Com 89M8219
CABLE HD15M/F MOLDED 7.5

CABLE HD15M/F MOLDED 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CHD15MF-7.5 CHD15MF-7.5 89M8219
Product Name Deluxe Molded D-Sub Cable, HD15 Male / Female, 7.5 ft Cable Assemblies - D-Sub Cables Cable Hd15M/f Molded 7.5 L-Com
Cable Length 7.5 ft (22.86 dm) 7.5 ft (22.86 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SFNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details