L-com, Inc. Deluxe Molded D-Sub Cable, HD15 Male / Female, 5.0 ft CHD15MF-5

Description
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals
Description
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD15 Male / Female, 5.0 ft - CHD15MF-5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD15 Male / Female, 5.0 ft
CHD15MF-5
Deluxe Molded D-Sub Cable, HD15 Male / Female, 5.0 ft CHD15MF-5
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals

L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray
  • Wired straight through for extending serial devices/peripherals
Supplier's Site
Cable Assy, 15P Hd D-Sub Plug-Rcpt, 5Ft; Connector Type A L-Com - 89M8218 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 15P Hd D-Sub Plug-Rcpt, 5Ft; Connector Type A L-Com
89M8218
Cable Assy, 15P Hd D-Sub Plug-Rcpt, 5Ft; Connector Type A L-Com 89M8218
CABLE ASSY, 15P HD D-SUB PLUG-RCPT, 5FT; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Light Gray; Product Range:

CABLE ASSY, 15P HD D-SUB PLUG-RCPT, 5FT; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Light Gray; Product Range:

Supplier's Site
Cable Assemblies - D-Sub Cables - CHD15MF-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CHD15MF-5
Cable Assemblies - D-Sub Cables CHD15MF-5
CABLE HD15M/F MOLDED 5'

CABLE HD15M/F MOLDED 5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CHD15MF-5 89M8218 CHD15MF-5
Product Name Deluxe Molded D-Sub Cable, HD15 Male / Female, 5.0 ft Cable Assy, 15P Hd D-Sub Plug-Rcpt, 5Ft; Connector Type A L-Com Cable Assemblies - D-Sub Cables
Cable Length 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2400/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Male BNC Coaxial Test Cable RG62B/U to Banana Plugs - 6223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details