L-com, Inc. Deluxe Molded D-Sub Cable, HD15 Male / Female, 2.5 ft CHD15MF-2.5

Description
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws
Description
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD15 Male / Female, 2.5 ft - CHD15MF-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD15 Male / Female, 2.5 ft
CHD15MF-2.5
Deluxe Molded D-Sub Cable, HD15 Male / Female, 2.5 ft CHD15MF-2.5
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Wired straight through for extending serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI Hex nuts on female connectors are removable to expose 4-40 thumb screws

L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray
  • Wired straight through for extending serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
Supplier's Site
cable assembly, HD15 D-Sub cable, deluxe, molded, male/female, 2.5 ft, straight - 70126429 - Allied Electronics, Inc.
Fort Worth, TX, USA
cable assembly, HD15 D-Sub cable, deluxe, molded, male/female, 2.5 ft, straight
70126429
cable assembly, HD15 D-Sub cable, deluxe, molded, male/female, 2.5 ft, straight 70126429
cable assembly, HD15 D-Sub cable, deluxe, molded, male/female, 2.5 ft, straight

cable assembly, HD15 D-Sub cable, deluxe, molded, male/female, 2.5 ft, straight

Supplier's Site
Cable Assemblies - D-Sub Cables - CHD15MF-2.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CHD15MF-2.5
Cable Assemblies - D-Sub Cables CHD15MF-2.5
CABLE HD15M/F MOLDED 2.5'

CABLE HD15M/F MOLDED 2.5'

Supplier's Site
Cable Assy, 15P Hd D-Sub Plug-Rcpt/2.5Ft; Connector Type A L-Com - 89M8216 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 15P Hd D-Sub Plug-Rcpt/2.5Ft; Connector Type A L-Com
89M8216
Cable Assy, 15P Hd D-Sub Plug-Rcpt/2.5Ft; Connector Type A L-Com 89M8216
CABLE ASSY, 15P HD D-SUB PLUG-RCPT/2.5FT; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 15P HD D-SUB PLUG-RCPT/2.5FT; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Light Gray; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CHD15MF-2.5 70126429 CHD15MF-2.5 89M8216
Product Name Deluxe Molded D-Sub Cable, HD15 Male / Female, 2.5 ft cable assembly, HD15 D-Sub cable, deluxe, molded, male/female, 2.5 ft, straight Cable Assemblies - D-Sub Cables Cable Assy, 15P Hd D-Sub Plug-Rcpt/2.5Ft; Connector Type A L-Com
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-D12G4-ES-10-S-D12G4-ET - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
System cable - 706-2400/500-1500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 49.21 ft (150 dm)
View Details
1/4″ Phone Plug to Banana Plug, Test Cable - 2603 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details