L-com, Inc. Deluxe Molded D-Sub Cable, HD15 Male / Female, 10.0 ft CHD15MF-10

Description
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles
Description
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, HD15 Male / Female, 10.0 ft - CHD15MF-10 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, HD15 Male / Female, 10.0 ft
CHD15MF-10
Deluxe Molded D-Sub Cable, HD15 Male / Female, 10.0 ft CHD15MF-10
L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray Hex nuts on female connectors are removable to expose 4-40 thumb screws Wired straight through for extending serial devices/peripherals Gold plated contacts provide reliable connections with repeated mating cycles

L-com's CHD15 family of hard to find high density D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • 360 degree fully shielded for protection against EMI/RFI
  • HDB15 male to female connectors; lengths range from 1 ft to 25 ft; color is light gray
  • Hex nuts on female connectors are removable to expose 4-40 thumb screws
  • Wired straight through for extending serial devices/peripherals
  • Gold plated contacts provide reliable connections with repeated mating cycles
Supplier's Site
Cable Assemblies - D-Sub Cables - CHD15MF-10 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CHD15MF-10
Cable Assemblies - D-Sub Cables CHD15MF-10
CABLE HD15M/F MOLDED 10'

CABLE HD15M/F MOLDED 10'

Supplier's Site
Cable Hd15M/f Molded 10 Rohs Compliant L-Com - 89M8214 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd15M/f Molded 10 Rohs Compliant L-Com
89M8214
Cable Hd15M/f Molded 10 Rohs Compliant L-Com 89M8214
CABLE HD15M/F MOLDED 10 ROHS COMPLIANT: YES

CABLE HD15M/F MOLDED 10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CHD15MF-10 CHD15MF-10 89M8214
Product Name Deluxe Molded D-Sub Cable, HD15 Male / Female, 10.0 ft Cable Assemblies - D-Sub Cables Cable Hd15M/f Molded 10 Rohs Compliant L-Com
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to XM Micro-Hook, Test Cable - 2620XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details