L-com, Inc. Standard Grade SVGA Cable, HD15 Male / Female, 3.0 ft CGSVGAMF-3

Description
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 3 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage
Description
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 3 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Standard Grade SVGA Cable, HD15 Male / Female, 3.0 ft - CGSVGAMF-3 - L-com, Inc.
North Andover, MA, United States
Standard Grade SVGA Cable, HD15 Male / Female, 3.0 ft
CGSVGAMF-3
Standard Grade SVGA Cable, HD15 Male / Female, 3.0 ft CGSVGAMF-3
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 3 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage

L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 3 to 50 feet. Order online today!

Features

  • Available in standard lengths from 3 to 50 feet
  • Braid and foil shielding minimizes EMI
  • Fully molded backshell construction ensures durability
  • Provides connection of a signal generating device (CPU) and a display device (Monitor)
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15 M/hd15 F 3 Black L-Com - 23T5343 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15 M/hd15 F 3 Black L-Com
23T5343
Svga Hd15 M/hd15 F 3 Black L-Com 23T5343
SVGA HD15 M/HD15 F 3 BLACK

SVGA HD15 M/HD15 F 3 BLACK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGSVGAMF-3 23T5343
Product Name Standard Grade SVGA Cable, HD15 Male / Female, 3.0 ft Svga Hd15 M/hd15 F 3 Black L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Application Audio; Camera / Imaging; Instrumentation and Control; Computer; Networking; Video
Product Type CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
BNC Male Test Cable, RG174/U - SALE-4426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1 to 2 ft (3.05 to 6.1 dm)
Connector Type BNC
View Details