L-com, Inc. Standard Grade SVGA Cable, HD15 Male / Female, 10.0 ft CGSVGAMF-10

Description
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 3 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage KVM applications PC monitor applications
Description
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 3 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage KVM applications PC monitor applications

Suppliers

Company
Product
Description
Supplier Links
Standard Grade SVGA Cable, HD15 Male / Female, 10.0 ft - CGSVGAMF-10 - L-com, Inc.
North Andover, MA, United States
Standard Grade SVGA Cable, HD15 Male / Female, 10.0 ft
CGSVGAMF-10
Standard Grade SVGA Cable, HD15 Male / Female, 10.0 ft CGSVGAMF-10
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 3 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application Projector applications Video Signage KVM applications PC monitor applications

L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 3 to 50 feet. Order online today!

Features

  • Available in standard lengths from 3 to 50 feet
  • Braid and foil shielding minimizes EMI
  • Fully molded backshell construction ensures durability
  • Provides connection of a signal generating device (CPU) and a display device (Monitor)
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • Projector applications
  • Video Signage
  • KVM applications
  • PC monitor applications
Supplier's Site
Svga Hd15 M/hd15 F 10 Black L-Com - 23T5340 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15 M/hd15 F 10 Black L-Com
23T5340
Svga Hd15 M/hd15 F 10 Black L-Com 23T5340
SVGA HD15 M/HD15 F 10 BLACK

SVGA HD15 M/HD15 F 10 BLACK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGSVGAMF-10 23T5340
Product Name Standard Grade SVGA Cable, HD15 Male / Female, 10.0 ft Svga Hd15 M/hd15 F 10 Black L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details