L-com, Inc. Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M CGHDMM-3

Description
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Fully molded backshell construction is highly durable Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Gold plated contact pins to minimize signal loss Used to connect an HDMI® source to an HDMI® Display Application 1080p Set top box applications HDTV High Speed HDMI with Ethernet applications Home theatre
Description
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Fully molded backshell construction is highly durable Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Gold plated contact pins to minimize signal loss Used to connect an HDMI® source to an HDMI® Display Application 1080p Set top box applications HDTV High Speed HDMI with Ethernet applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M - CGHDMM-3 - L-com, Inc.
North Andover, MA, United States
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M
CGHDMM-3
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M CGHDMM-3
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Fully molded backshell construction is highly durable Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Gold plated contact pins to minimize signal loss Used to connect an HDMI® source to an HDMI® Display Application 1080p Set top box applications HDTV High Speed HDMI with Ethernet applications Home theatre

L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Fully molded backshell construction is highly durable
  • Available in 7 standard lengths ranging from 0.3m to 5m
  • Cable color is black, molded backshell is red
  • Gold plated contact pins to minimize signal loss
  • Used to connect an HDMI® source to an HDMI® Display

Application

  • 1080p
  • Set top box applications
  • HDTV
  • High Speed HDMI with Ethernet applications
  • Home theatre
Supplier's Site
Ca Hdmi M-M 3 Meter L-Com - 94T9809 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M-M 3 Meter L-Com
94T9809
Ca Hdmi M-M 3 Meter L-Com 94T9809
CA HDMI M-M 3 METER

CA HDMI M-M 3 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGHDMM-3 94T9809
Product Name Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 3.0 M Ca Hdmi M-M 3 Meter L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details