L-com, Inc. Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 2.0 M CGHDMM-2

Description
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Gold plated contact pins to minimize signal loss Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Fully molded backshell construction is highly durable Used to connect an HDMI® source to an HDMI® Display Application HDTV High Speed HDMI with Ethernet applications Home theatre Set top box applications 1080p
Description
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Gold plated contact pins to minimize signal loss Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Fully molded backshell construction is highly durable Used to connect an HDMI® source to an HDMI® Display Application HDTV High Speed HDMI with Ethernet applications Home theatre Set top box applications 1080p

Suppliers

Company
Product
Description
Supplier Links
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 2.0 M - CGHDMM-2 - L-com, Inc.
North Andover, MA, United States
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 2.0 M
CGHDMM-2
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 2.0 M CGHDMM-2
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Gold plated contact pins to minimize signal loss Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Fully molded backshell construction is highly durable Used to connect an HDMI® source to an HDMI® Display Application HDTV High Speed HDMI with Ethernet applications Home theatre Set top box applications 1080p

L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Gold plated contact pins to minimize signal loss
  • Available in 7 standard lengths ranging from 0.3m to 5m
  • Cable color is black, molded backshell is red
  • Fully molded backshell construction is highly durable
  • Used to connect an HDMI® source to an HDMI® Display

Application

  • HDTV
  • High Speed HDMI with Ethernet applications
  • Home theatre
  • Set top box applications
  • 1080p
Supplier's Site
Ca Hdmi M-M 2 Meter L-Com - 94T9808 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M-M 2 Meter L-Com
94T9808
Ca Hdmi M-M 2 Meter L-Com 94T9808
CA HDMI M-M 2 METER

CA HDMI M-M 2 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGHDMM-2 94T9808
Product Name Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 2.0 M Ca Hdmi M-M 2 Meter L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details