L-com, Inc. Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft CGDVIMM-5

Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications
Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft - CGDVIMM-5 - L-com, Inc.
North Andover, MA, United States
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft
CGDVIMM-5
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft CGDVIMM-5
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!

Features

  • DVI cable features dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable
  • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss

Application

  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
Supplier's Site
Ca Dvi-D M/m W/ferr 5 L-Com - 94T8730 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D M/m W/ferr 5 L-Com
94T8730
Ca Dvi-D M/m W/ferr 5 L-Com 94T8730
CA DVI-D M/M W/FERR 5

CA DVI-D M/M W/FERR 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGDVIMM-5 94T8730
Product Name Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 5.0 ft Ca Dvi-D M/m W/ferr 5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers