L-com, Inc. Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 3.0 ft CGDVIMM-3

Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications
Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 3.0 ft - CGDVIMM-3 - L-com, Inc.
North Andover, MA, United States
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 3.0 ft
CGDVIMM-3
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 3.0 ft CGDVIMM-3
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!

Features

  • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • DVI cable features dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Set top box applications
Supplier's Site
Ca Dvi-D M/m W/ferr 3 L-Com - 94T9804 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D M/m W/ferr 3 L-Com
94T9804
Ca Dvi-D M/m W/ferr 3 L-Com 94T9804
CA DVI-D M/M W/FERR 3

CA DVI-D M/M W/FERR 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGDVIMM-3 94T9804
Product Name Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 3.0 ft Ca Dvi-D M/m W/ferr 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-FM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details