L-com, Inc. Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft CGDVIMM-10

Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Gold plated contact pins to minimize signal loss Fully molded backshell construction is highly durable Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications
Datasheet
Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Gold plated contact pins to minimize signal loss Fully molded backshell construction is highly durable Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft - CGDVIMM-10 - L-com, Inc.
North Andover, MA, United States
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft
CGDVIMM-10
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft CGDVIMM-10
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Gold plated contact pins to minimize signal loss Fully molded backshell construction is highly durable Application Digital Projection Digital Signage High resolution monitor applications Flat panel display applications Set top box applications

L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!

Features

  • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • DVI cable features dual molded integrated ferrites for EMI/RFI protection
  • Gold plated contact pins to minimize signal loss
  • Fully molded backshell construction is highly durable

Application

  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Set top box applications
Supplier's Site
Audio/video Cable, Dvi-D Plug, 10 , Blk; Connector Type A L-Com - 94T9802 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Dvi-D Plug, 10 , Blk; Connector Type A L-Com
94T9802
Audio/video Cable, Dvi-D Plug, 10 , Blk; Connector Type A L-Com 94T9802
AUDIO/VIDEO CABLE, DVI-D PLUG, 10 , BLK; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

AUDIO/VIDEO CABLE, DVI-D PLUG, 10 , BLK; Connector Type A:DVI-D Single Link Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGDVIMM-10 94T9802
Product Name Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 10.0 ft Audio/video Cable, Dvi-D Plug, 10 , Blk; Connector Type A L-Com
Application Audio; Video Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Strainsert Cable - Tcsc4 - Strainsert
Specs
Cable Shielding Foil Braid; Foil with overall braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
System cable - 706-2300/205-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers