L-com, Inc. Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft CGDVI-I-MM-3

Description
L-com's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features Dual link interfaces support high resolution values Available in 5 standard lengths from 1 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications
Description
L-com's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features Dual link interfaces support high resolution values Available in 5 standard lengths from 1 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft - CGDVI-I-MM-3 - L-com, Inc.
North Andover, MA, United States
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft
CGDVI-I-MM-3
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft CGDVI-I-MM-3
L-com's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features Dual link interfaces support high resolution values Available in 5 standard lengths from 1 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

L-com's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet.

Features

  • Dual link interfaces support high resolution values
  • Available in 5 standard lengths from 1 to 15 ft
  • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable

Application

  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
Supplier's Site
Ca Dvi-I M/m Dl Lnk W/fer 3 Rohs Compliant L-Com - 17X1690 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-I M/m Dl Lnk W/fer 3 Rohs Compliant L-Com
17X1690
Ca Dvi-I M/m Dl Lnk W/fer 3 Rohs Compliant L-Com 17X1690
CA DVI-I M/M DL LNK W/FER 3 ROHS COMPLIANT: YES

CA DVI-I M/M DL LNK W/FER 3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGDVI-I-MM-3 17X1690
Product Name Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 3.0ft Ca Dvi-I M/m Dl Lnk W/fer 3 Rohs Compliant L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 1828789 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; DVI Cable
Cable Shielding Aluminium-mylar
View Details