L-com, Inc. IP68 RJ45 Cat5e Rated Feed-Through Coupler - Two Way Type CG-C5E-FF

Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Both sides are IP68 rated when fully assembled to cable Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Used to feed-through Category 5e RJ45 Ethernet cables into enclosures/panels or to couple two Ethernet cables in an outdoor environment IP68 RJ45 female to IP68 RJ45 female; internal coupler is shielded Temperature range of -40° to +80°C Application Category 5e Enclosure LAN Outside plant WiFi
Datasheet
Description
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Both sides are IP68 rated when fully assembled to cable Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Used to feed-through Category 5e RJ45 Ethernet cables into enclosures/panels or to couple two Ethernet cables in an outdoor environment IP68 RJ45 female to IP68 RJ45 female; internal coupler is shielded Temperature range of -40° to +80°C Application Category 5e Enclosure LAN Outside plant WiFi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP68 RJ45 Cat5e Rated Feed-Through Coupler - Two Way Type - CG-C5E-FF - L-com, Inc.
North Andover, MA, United States
IP68 RJ45 Cat5e Rated Feed-Through Coupler - Two Way Type
CG-C5E-FF
IP68 RJ45 Cat5e Rated Feed-Through Coupler - Two Way Type CG-C5E-FF
L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today! Features Both sides are IP68 rated when fully assembled to cable Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm) Used to feed-through Category 5e RJ45 Ethernet cables into enclosures/panels or to couple two Ethernet cables in an outdoor environment IP68 RJ45 female to IP68 RJ45 female; internal coupler is shielded Temperature range of -40° to +80°C Application Category 5e Enclosure LAN Outside plant WiFi

L-com offers a versatile solution for running RJ45 connections into enclosures and panels. The CG-XX series feature EPDM rubber gaskets to keep moisture and dust out of your critical LAN connections. These cable glands can be used for wired LAN applications as well as WiFi wireless installations. Order online today!

Features

  • Both sides are IP68 rated when fully assembled to cable
  • Easy to install and comes with two grommets sized for cables up to 0.323" (8.2mm)
  • Used to feed-through Category 5e RJ45 Ethernet cables into enclosures/panels or to couple two Ethernet cables in an outdoor environment
  • IP68 RJ45 female to IP68 RJ45 female; internal coupler is shielded
  • Temperature range of -40° to +80°C

Application

  • Category 5e
  • Enclosure
  • LAN
  • Outside plant
  • WiFi
Supplier's Site
Ip68 Rj45 Category 5E Rated Feed-Through Coupler - Two Way Type Rohs Compliant L-Com - 23AH2766 - Newark, An Avnet Company
Chicago, IL, United States
Ip68 Rj45 Category 5E Rated Feed-Through Coupler - Two Way Type Rohs Compliant L-Com
23AH2766
Ip68 Rj45 Category 5E Rated Feed-Through Coupler - Two Way Type Rohs Compliant L-Com 23AH2766
IP68 RJ45 CATEGORY 5E RATED FEED-THROUGH COUPLER - TWO WAY TYPE ROHS COMPLIANT: YES

IP68 RJ45 CATEGORY 5E RATED FEED-THROUGH COUPLER - TWO WAY TYPE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CG-C5E-FF 23AH2766
Product Name IP68 RJ45 Cat5e Rated Feed-Through Coupler - Two Way Type Ip68 Rj45 Category 5E Rated Feed-Through Coupler - Two Way Type Rohs Compliant L-Com
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details