L-com, Inc. RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 7.5 ft CCTN58P-7.5B

Description
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Gold plated center contacts minimize signal loss 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Gold plated center contacts minimize signal loss 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 7.5 ft - CCTN58P-7.5B - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 7.5 ft
CCTN58P-7.5B
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 7.5 ft CCTN58P-7.5B
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Gold plated center contacts minimize signal loss 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft.

Features

  • Gold plated center contacts minimize signal loss
  • 50 Ohm Ethernet signal transmission
  • Available from stock in 12 lengths ranging from 1 to100 feet
  • Double shielding of RG58/U ThinNet cable enhances shielding performance
  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bncm/bncm Rg58/u Plem 7.5 L-Com - 89M7907 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm/bncm Rg58/u Plem 7.5 L-Com
89M7907
Ca Bncm/bncm Rg58/u Plem 7.5 L-Com 89M7907
CA BNCM/BNCM RG58/U PLEM 7.5

CA BNCM/BNCM RG58/U PLEM 7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCTN58P-7.5B 89M7907
Product Name RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 7.5 ft Ca Bncm/bncm Rg58/u Plem 7.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.250″ Square Sockets - 1018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details