L-com, Inc. RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 50.0 ft CCTN58P-50B

Description
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID
Description
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 50.0 ft - CCTN58P-50B - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 50.0 ft
CCTN58P-50B
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 50.0 ft CCTN58P-50B
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical 50 Ohm Ethernet signal transmission Available from stock in 12 lengths ranging from 1 to100 feet Gold plated center contacts minimize signal loss Application Test and Measurement Wireless Infrastructure Data Transmission GPS RFID

These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft.

Features

  • Double shielding of RG58/U ThinNet cable enhances shielding performance
  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical
  • 50 Ohm Ethernet signal transmission
  • Available from stock in 12 lengths ranging from 1 to100 feet
  • Gold plated center contacts minimize signal loss

Application

  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
Supplier's Site
Ca Bnc M/bnc M Rg58/u Plem 50 L-Com - 89M7905 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg58/u Plem 50 L-Com
89M7905
Ca Bnc M/bnc M Rg58/u Plem 50 L-Com 89M7905
CA BNC M/BNC M RG58/U PLEM 50

CA BNC M/BNC M RG58/U PLEM 50

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCTN58P-50B 89M7905
Product Name RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 50.0 ft Ca Bnc M/bnc M Rg58/u Plem 50 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Assembled Sensor Cables, RG 316 -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT26 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details