L-com, Inc. RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 2.0 ft CCTN58P-2B

Description
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Available from stock in 12 lengths ranging from 1 to100 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical 50 Ohm Ethernet signal transmission Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Available from stock in 12 lengths ranging from 1 to100 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical 50 Ohm Ethernet signal transmission Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 2.0 ft - CCTN58P-2B - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 2.0 ft
CCTN58P-2B
RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 2.0 ft CCTN58P-2B
These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft. Features Available from stock in 12 lengths ranging from 1 to100 feet Double shielding of RG58/U ThinNet cable enhances shielding performance Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical 50 Ohm Ethernet signal transmission Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

These plenum grade RG58/U Ethernet cable assemblies are designed for high temperature applications that require flame retardant properties. The 50 Ohm BNC connectors utilize a heat shrink strain relief for a robust assembly. The coaxial cable features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in a wide range of standard lengths from 1 to 100 ft.

Features

  • Available from stock in 12 lengths ranging from 1 to100 feet
  • Double shielding of RG58/U ThinNet cable enhances shielding performance
  • Plenum jacketed cable ideal where fire resistance and low smoke characteristics are critical
  • 50 Ohm Ethernet signal transmission
  • Gold plated center contacts minimize signal loss

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Rg58/u Plem 2 L-Com - 89M7901 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg58/u Plem 2 L-Com
89M7901
Ca Bnc M/bnc M Rg58/u Plem 2 L-Com 89M7901
CA BNC M/BNC M RG58/U PLEM 2

CA BNC M/BNC M RG58/U PLEM 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCTN58P-2B 89M7901
Product Name RG58 ThinNet Plenum Coaxial Cable, BNC Male / Male, 2.0 ft Ca Bnc M/bnc M Rg58/u Plem 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details