L-com, Inc. RG58 ThinNet Coaxial Cable, BNC Male / 90° Male, 5.0 ft CCTN58-5HRB

Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58 ThinNet Coaxial Cable, BNC Male / 90° Male, 5.0 ft - CCTN58-5HRB - L-com, Inc.
North Andover, MA, United States
RG58 ThinNet Coaxial Cable, BNC Male / 90° Male, 5.0 ft
CCTN58-5HRB
RG58 ThinNet Coaxial Cable, BNC Male / 90° Male, 5.0 ft CCTN58-5HRB
These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft. Features BNC right angle connector useful in tight fit applications 50 Ohm Ethernet signal transmission Available from stock in 4 lengths ranging from 5 to 25 feet BNC connector fully insulated to prevent ground loop problems Double shielding of RG58/U ThinNet cable enhances shielding performance Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

These 10BASE-2 coaxial cable assemblies are specifically designed for use in Ethernet applications. The BNC connectors are fully insulated to avoid ground loop problems and to accommodate tight fit applications. The R9907 style 50 Ohm cable is commonly found in CheaperNet configurations and features double shielding to meet the shielding parameters found in section 10.5 of IEEE 802.3 specification. We stock these assemblies in 4 standard lengths from 5 to 25 ft.

Features

  • BNC right angle connector useful in tight fit applications
  • 50 Ohm Ethernet signal transmission
  • Available from stock in 4 lengths ranging from 5 to 25 feet
  • BNC connector fully insulated to prevent ground loop problems
  • Double shielding of RG58/U ThinNet cable enhances shielding performance

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bnc M/bnc M Ra Rg58/u 5 L-Com - 89M7893 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg58/u 5 L-Com
89M7893
Ca Bnc M/bnc M Ra Rg58/u 5 L-Com 89M7893
CA BNC M/BNC M RA RG58/U 5

CA BNC M/BNC M RA RG58/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCTN58-5HRB 89M7893
Product Name RG58 ThinNet Coaxial Cable, BNC Male / 90° Male, 5.0 ft Ca Bnc M/bnc M Ra Rg58/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Sensor Cord, Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3567 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details